☰
BD63130AFM-E2
BD63130AFM-E2
Active
Description:  H-BRIDGE MOTOR DRIVER FOR DC BRU
Manufacturer:  Rohm Semiconductor
History Price: $5.66000
In Stock: 32640
BD63130AFM-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Printer
Polygonal Mirror
Current - Output
3A
2.5A
Voltage - Supply
8V ~ 46.2V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
36-HSOP-M
28-HTSSOP-B