Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63130AFM-E2
BD63130AFM-E2
Active
PMIC - Motor Drivers, Controllers
Description:
H-BRIDGE MOTOR DRIVER FOR DC BRU
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63130AFM-E2 Datasheet
History Price: $5.66000
In Stock: 32640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63130AFM-E2 vs BD6794EFV-E2
Part No
BD63130AFM-E2
BD6794EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
On/Off
Serial
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Printer
Printer
Current - Output
3A
2A
Voltage - Supply
8V ~ 46.2V
18V ~ 32V
Voltage - Load
-
18V ~ 32V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
36-HSOP-M
40-HTSSOP-B