☰
BD63130AFM-E2
BD63130AFM-E2
Active
Description:  H-BRIDGE MOTOR DRIVER FOR DC BRU
Manufacturer:  Rohm Semiconductor
History Price: $5.66000
In Stock: 32640
BD63130AFM-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
On/Off
-
Technology
DMOS
-
Step Resolution
-
-
Applications
Printer
-
Current - Output
3A
-
Voltage - Supply
8V ~ 46.2V
-
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
36-HSOP-M
-