Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63150AFM-E2
BD63150AFM-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BUILT-IN CHANNEL H-BRIDGE MOTOR
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63150AFM-E2 Datasheet
History Price: $4.10000
In Stock: 25760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63150AFM-E2 vs BD6923FV-E2
Part No
BD63150AFM-E2
BD6923FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
On/Off
-
Technology
DMOS
-
Step Resolution
-
-
Applications
Printer
-
Current - Output
5A
-
Voltage - Supply
8V ~ 46.2V
-
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
36-HSOP-M
-