☰
BD63150AFM-E2
BD63150AFM-E2
Active
Description:  BUILT-IN CHANNEL H-BRIDGE MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $4.10000
In Stock: 25760
BD63150AFM-E2 vs BD6971FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
On/Off
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Printer
Fan Motor Driver
Current - Output
5A
1A
Voltage - Supply
8V ~ 46.2V
3.5V ~ 17V
Voltage - Load
-
20V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
36-HSOP-M
14-SSOP-B