☰
BD63241FV-E2
BD63241FV-E2
Active
Description:  DC BRUSHLESS FAN MOTOR DRIVERS -
Manufacturer:  Rohm Semiconductor
History Price: $3.00000
In Stock: 18880
BD63241FV-E2 vs BD68888MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (8)
Interface
PWM
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
Camera, Printer
Current - Output
1A
1.65A
Voltage - Supply
5V ~ 16V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
16-SSOP-B
VQFN036V6060