Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63241FV-E2
BD63241FV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
DC BRUSHLESS FAN MOTOR DRIVERS -
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63241FV-E2 Datasheet
History Price: $3.00000
In Stock: 18880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63241FV-E2 vs BD6989FVM-TR
Part No
BD63241FV-E2
BD6989FVM-TR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Bi-CMOS
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
1A
700mA
Voltage - Supply
5V ~ 16V
2.9V ~ 8V
Voltage - Load
-
2.9V ~ 8V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-SSOP-B
8-MSOP