☰
BD63242EFV-E2
BD63242EFV-E2
Active
Description:  THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $2.88000
In Stock: 25500
BD63242EFV-E2 vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (14)
Interface
Logic
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Camera
Current - Output
1A
500mA
Voltage - Supply
5V ~ 16V
2.5V ~ 5.7V
Voltage - Load
-
2.5V ~ 5.7V
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
63-TFBGA
Supplier Device Package
16-HTSSOP-B
VBGA063T050