☰
BD63242EFV-E2
BD63242EFV-E2
Active
Description:  THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $2.88000
In Stock: 39000
BD63242EFV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
-
Output Configuration
Pre-Driver - Half Bridge (3)
-
Interface
Logic
-
Technology
DMOS
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
1A
-
Voltage - Supply
5V ~ 16V
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
16-HTSSOP-B
-