Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Pre-Driver - Half Bridge (2)
Technology
DMOS
Power MOSFET
Applications
Fan Motor Driver
Fan Motor Driver
Voltage - Supply
5V ~ 16V
3.5V ~ 17V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP-B
14-SSOP-B