☰
BD63242FV-E2
BD63242FV-E2
Active
Description:  THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $3.05000
In Stock: 640
BD63242FV-E2 vs BD6922FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1A
1.3A
Voltage - Supply
5V ~ 16V
8V ~ 28V
Voltage - Load
-
8V ~ 28V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
16-SSOP-B
24-SSOP-B