☰
BD6326ANUX-E2
BD6326ANUX-E2
Active
Description:  THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $1.70000
In Stock: 48240
BD6326ANUX-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (12)
Interface
Logic
Serial
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
PC's, PDA's
Camera
Current - Output
1A
500mA
Voltage - Supply
2.2V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
-
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 95 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-UFDFN Exposed Pad
48-VFQFN
Supplier Device Package
VSON010X3030
48-UQFN (7.2x7.2)