Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6326NUX-E2
BD6326NUX-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.2V-5.5V 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6326NUX-E2 Datasheet
History Price: $1.92000
In Stock: 80
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6326NUX-E2 vs BD63521EFV-E2
Part No
BD6326NUX-E2
BD63521EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Logic
-
Technology
Power MOSFET
DMOS
Step Resolution
-
1 ~ 1/16
Applications
PC's, PDA's
General Purpose
Current - Output
8.6mA
2A
Voltage - Supply
2.2V ~ 5.5V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 95 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VSON010V3030
28-HTSSOP-B