☰
BD63282EFV-E2
BD63282EFV-E2
Active
Description:  THREE-PHASE FULL-WAVE FAN MOTOR
Manufacturer:  Rohm Semiconductor
History Price: $2.83000
In Stock: 35560
BD63282EFV-E2 vs BD6941FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Logic
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
1A
1.25A
Voltage - Supply
5V ~ 16V
8V ~ 16V
Voltage - Load
-
8V ~ 16V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
20-HTSSOP-B
36-HSOP-M