Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63401EFV-E2
BD63401EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
40V STEPPING MOTOR DRIVER. BD634
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63401EFV-E2 Datasheet
History Price: $2.92000
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63401EFV-E2 vs BD6794EFV-E2
Part No
BD63401EFV-E2
BD6794EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
Serial
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2
-
Applications
Camera, Printer
Printer
Current - Output
1.35A
2A
Voltage - Supply
8V ~ 33V
18V ~ 32V
Voltage - Load
-
18V ~ 32V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
20-HTSSOP-B
40-HTSSOP-B