☰
BD63401EFV-E2
BD63401EFV-E2
Active
Description:  40V STEPPING MOTOR DRIVER. BD634
Manufacturer:  Rohm Semiconductor
History Price: $2.92000
In Stock: 47200
BD63401EFV-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Logic
PWM
Technology
DMOS
NMOS, PMOS
Step Resolution
1, 1/2
-
Applications
Camera, Printer
Fan Controller
Current - Output
1.35A
12mA
Voltage - Supply
8V ~ 33V
4.3V ~ 17V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP-B
16-SSOP-B