☰
BD63441AFU-E2
BD63441AFU-E2
Not For New Designs
Description:  IC MOTOR DRIVER 5.5V-16V 20SSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.98000
In Stock: 1660
BD63441AFU-E2 vs BD6236FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
PWM
On/Off
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Media Player
Current - Output
10mA
1A
Voltage - Supply
5.5V ~ 16V
6V ~ 32V
Voltage - Load
20V
6V ~ 32V
Operating Temperature
-25 ℃ ~ 95 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LFSOP (0.173", 4.40mm Width)
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
20-SSOP-C
25-HSOP