☰
BD6346FV-E2
BD6346FV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6346FV-E2 Datasheet
History Price: $3.88000
In Stock: 32120
BD6346FV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (3)
-
Interface
PWM
-
Technology
DMOS
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
1.2A
-
Voltage - Supply
5.5V ~ 17V
-
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-LSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-SSOP-B
-