☰
BD63510AEFV-E2
BD63510AEFV-E2
Active
Description:  BD63510AEFV IS STEPPING MOTOR DR
Manufacturer:  Rohm Semiconductor
History Price: $2.02000
In Stock: 46920
BD63510AEFV-E2 vs BD6922FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
General Purpose
Current - Output
1A
1.3A
Voltage - Supply
8V ~ 36V
8V ~ 28V
Voltage - Load
8V ~ 28V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-HTSSOP-B
24-SSOP-B