☰
BD63510EFV-E2
BD63510EFV-E2
Obsolete
Description:  IC MTR DRV BIPOLR 8-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 37100
BD63510EFV-E2 vs BD63576NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
Appliance
Current - Output
1A
1.2A
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
8V ~ 28V
2V ~ 10V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-35 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
28-HTSSOP-B
VSON008X2020