☰
BD63510EFV-E2
BD63510EFV-E2
Obsolete
Description:  IC MTR DRV BIPOLR 8-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 43200
BD63510EFV-E2 vs BD65494MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
General Purpose
Current - Output
1A
1A
Voltage - Supply
8V ~ 28V
2.5V ~ 3.6V
Voltage - Load
8V ~ 28V
2V ~ 9V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
28-HTSSOP-B
VQFN016V3030