☰
BD63511EFV-E2
BD63511EFV-E2
Active
Description:  BD63511EFV IS STEPPING MOTOR DRI
Manufacturer:  Rohm Semiconductor
History Price: $2.90000
In Stock: 17040
BD63511EFV-E2 vs BD67929EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/8, 1/16
-
Applications
General Purpose
Polygonal Mirror
Current - Output
1A
2.5A
Voltage - Supply
8V ~ 28V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
28-HTSSOP-B