Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63511EFV-E2
BD63511EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63511EFV IS STEPPING MOTOR DRI
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63511EFV-E2 Datasheet
History Price: $2.90000
In Stock: 21520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63511EFV-E2 vs BD68620EFV-E2
Part No
BD63511EFV-E2
BD68620EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/8, 1/16
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
1A
1.4A
Voltage - Supply
8V ~ 28V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
24-HTSSOP-B