☰
BD63511EFV-E2
BD63511EFV-E2
Active
Description:  BD63511EFV IS STEPPING MOTOR DRI
Manufacturer:  Rohm Semiconductor
History Price: $2.90000
In Stock: 1680
BD63511EFV-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (12)
Interface
PWM
Serial
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/8, 1/16
-
Applications
General Purpose
Camera
Current - Output
1A
500mA
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
-
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
48-VFQFN
Supplier Device Package
28-HTSSOP-B
48-UQFN (7.2x7.2)