Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63511EFV-E2
BD63511EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD63511EFV IS STEPPING MOTOR DRI
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63511EFV-E2 Datasheet
History Price: $2.90000
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63511EFV-E2 vs BD6923FV-E2
Part No
BD63511EFV-E2
BD6923FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (4)
-
Interface
PWM
-
Technology
DMOS
-
Step Resolution
1, 1/2, 1/8, 1/16
-
Applications
General Purpose
-
Current - Output
1A
-
Voltage - Supply
8V ~ 28V
-
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
28-HTSSOP-B
-