☰
BD63520AEFV-E2
BD63520AEFV-E2
Active
Description:  IC MTR DRV BIPOLR 8-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.06000
In Stock: 28680
BD63520AEFV-E2 vs BD6971FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
General Purpose
Fan Motor Driver
Current - Output
2A
1A
Voltage - Supply
8V ~ 28V
3.5V ~ 17V
Voltage - Load
8V ~ 28V
20V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP-B
14-SSOP-B