☰
BD63521EFV-E2
BD63521EFV-E2
Active
Description:  IC MOTOR DRIVER 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.06000
In Stock: 15680
BD63521EFV-E2 vs BD68710EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
-
Parallel
Technology
DMOS
DMOS
Step Resolution
1 ~ 1/16
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
2A
700mA
Voltage - Supply
8V ~ 28V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
28-HTSSOP-B