Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63521EFV-E2
BD63521EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 28HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63521EFV-E2 Datasheet
History Price: $3.06000
In Stock: 1960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63521EFV-E2 vs BD6971FV-E2
Part No
BD63521EFV-E2
BD6971FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
-
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1 ~ 1/16
-
Applications
General Purpose
Fan Motor Driver
Current - Output
2A
1A
Voltage - Supply
8V ~ 28V
3.5V ~ 17V
Voltage - Load
-
20V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP-B
14-SSOP-B