☰
BD63524AEFV-E2
BD63524AEFV-E2
Active
Description:  IC MTR DRV BIPOLR 8-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.54000
In Stock: 8800
BD63524AEFV-E2 vs BD6381EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
PWM
Parallel
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Battery Powered
Current - Output
2.5A
800mA
Voltage - Supply
8V ~ 28V
2.5V ~ 5.5V
Voltage - Load
8V ~ 28V
6V ~ 13.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP-B
24-HTSSOP-B