☰
BD63525AEFV-E2
BD63525AEFV-E2
Active
Description:  BD63525AEFV SERIES ARE STEPPING
Manufacturer:  Rohm Semiconductor
History Price: $3.64000
In Stock: 36880
BD63525AEFV-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Speed
Output Configuration
Pre-Driver - Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
NMOS, PMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
General Purpose
Fan Controller
Current - Output
2.5A
12mA
Voltage - Supply
8V ~ 28V
4.3V ~ 17V
Voltage - Load
0V ~ 5.5V
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP-B
16-SSOP-B