Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63565EFV-E2
BD63565EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
DUAL H-BRIDGE MOTOR DRIVER WHICH
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63565EFV-E2 Datasheet
History Price: $2.96000
In Stock: 18340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63565EFV-E2 vs BD6941FM-E2
Part No
BD63565EFV-E2
BD6941FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (2)
Interface
PWM
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Appliance
Automotive
Current - Output
1A
1.25A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 16V
Voltage - Load
1.8V ~ 16V
8V ~ 16V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
20-HTSSOP-B
36-HSOP-M