☰
BD63565EFV-E2
BD63565EFV-E2
Active
Description:  DUAL H-BRIDGE MOTOR DRIVER WHICH
Manufacturer:  Rohm Semiconductor
History Price: $2.96000
In Stock: 30760
BD63565EFV-E2 vs BD6971FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Appliance
Fan Motor Driver
Current - Output
1A
1A
Voltage - Supply
2.5V ~ 5.5V
3.5V ~ 17V
Voltage - Load
1.8V ~ 16V
20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP-B
14-SSOP-B