Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63573NUV-E2
BD63573NUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63573NUV-E2 Datasheet
History Price: $1.93000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63573NUV-E2 vs BD62017AFS-E2
Part No
BD63573NUV-E2
BD62017AFS-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Controller - Commutation, Direction Management
Output Configuration
Half Bridge
Pre-Driver - Half Bridge (3)
Interface
Logic
Logic
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Controller
Current - Output
1.2A
15mA
Voltage - Supply
2.5V ~ 5.5V
10V ~ 18V
Voltage - Load
2V ~ 16V
-
Operating Temperature
-30 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
VSON010V3030
24-SSOP-A