☰
BD63573NUV-E2
BD63573NUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-5.5V 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.93000
In Stock: 24400
BD63573NUV-E2 vs BD6230F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge
Half Bridge (2)
Interface
Logic
On/Off
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Media Player
Current - Output
1.2A
500mA
Voltage - Supply
2.5V ~ 5.5V
6V ~ 32V
Voltage - Load
2V ~ 16V
6V ~ 32V
Operating Temperature
-30 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
VSON010V3030
8-SOP