☰
BD63573NUV-E2
BD63573NUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-5.5V 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.93000
In Stock: 24400
BD63573NUV-E2 vs BD63003MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver
Controller - Speed
Output Configuration
Half Bridge
Pre-Driver - Half Bridge (3)
Interface
Logic
PWM
Technology
DMOS
NMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.2A
-
Voltage - Supply
2.5V ~ 5.5V
10.8V ~ 26.4V
Voltage - Load
2V ~ 16V
-
Operating Temperature
-30 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
VSON010V3030
VQFN032V5050