Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63573NUV-E2
BD63573NUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63573NUV-E2 Datasheet
History Price: $1.93000
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63573NUV-E2 vs BD63524AEFV-E2
Part No
BD63573NUV-E2
BD63524AEFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge
Half Bridge (4)
Interface
Logic
PWM
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.2A
2.5A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 28V
Voltage - Load
2V ~ 16V
8V ~ 28V
Operating Temperature
-30 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VSON010V3030
28-HTSSOP-B