☰
BD63573NUV-E2
BD63573NUV-E2
Active
Description:  IC MOTOR DRIVER 2.5V-5.5V 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.93000
In Stock: 24400
BD63573NUV-E2 vs BD63725BEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge
Half Bridge (4)
Interface
Logic
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
1.2A
2.4A
Voltage - Supply
2.5V ~ 5.5V
19V ~ 28V
Voltage - Load
2V ~ 16V
19V ~ 28V
Operating Temperature
-30 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VSON010V3030
28-HTSSOP-B