Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63573NUV-E2
BD63573NUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.5V-5.5V 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63573NUV-E2 Datasheet
History Price: $1.93000
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63573NUV-E2 vs BD6923FV-E2
Part No
BD63573NUV-E2
BD6923FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver
-
Output Configuration
Half Bridge
-
Interface
Logic
-
Technology
DMOS
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
1.2A
-
Voltage - Supply
2.5V ~ 5.5V
-
Voltage - Load
2V ~ 16V
-
Operating Temperature
-30 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
10-VFDFN Exposed Pad
-
Supplier Device Package
VSON010V3030
-