☰
BD6360GUL-E2
BD6360GUL-E2
Active
Description:  IC MTR DRV BIPOLR 2.3-5.5V 15CSP
Manufacturer:  Rohm Semiconductor
History Price: $2.87000
In Stock: 10640
BD6360GUL-E2 vs BD68720EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
Logic
Parallel
Technology
CMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
400mA
1.7A
Voltage - Supply
2.3V ~ 5.5V
19V ~ 28V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-UFBGA, CSPBGA
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
15-VCSP50L2 (2.1x2.1)
28-HTSSOP-B