☰
BD6360GUL-E2
BD6360GUL-E2
Active
Description:  IC MTR DRV BIPOLR 2.3-5.5V 15CSP
Manufacturer:  Rohm Semiconductor
History Price: $2.87000
In Stock: 43420
BD6360GUL-E2 vs BD6873KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (12)
Interface
Logic
Serial
Technology
CMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Camera
Current - Output
400mA
500mA
Voltage - Supply
2.3V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
-
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-UFBGA, CSPBGA
48-VFQFN
Supplier Device Package
15-VCSP50L2 (2.1x2.1)
48-UQFN (7.2x7.2)