☰
BD6360GUL-E2
BD6360GUL-E2
Active
Description:  IC MTR DRV BIPOLR 2.3-5.5V 15CSP
Manufacturer:  Rohm Semiconductor
History Price: $2.87000
In Stock: 10640
BD6360GUL-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (2)
-
Interface
Logic
-
Technology
CMOS
-
Step Resolution
-
-
Applications
General Purpose
-
Current - Output
400mA
-
Voltage - Supply
2.3V ~ 5.5V
-
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
15-UFBGA, CSPBGA
-
Supplier Device Package
15-VCSP50L2 (2.1x2.1)
-