Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63610AEFV-E2
BD63610AEFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 19-28V 20HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63610AEFV-E2 Datasheet
History Price: $2.00000
In Stock: 3760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63610AEFV-E2 vs BD63242FV-E2
Part No
BD63610AEFV-E2
BD63242FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2
-
Applications
General Purpose
Fan Motor Driver
Current - Output
600mA
1A
Voltage - Supply
19V ~ 28V
5V ~ 16V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-HTSSOP-B
16-SSOP-B