☰
BD63610AEFV-E2
BD63610AEFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 20HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.00000
In Stock: 3760
BD63610AEFV-E2 vs BD63572MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
Appliance
Current - Output
600mA
1A
Voltage - Supply
19V ~ 28V
2.5V ~ 3.6V
Voltage - Load
-
2V ~ 9V
Operating Temperature
-25 ℃ ~ 85 ℃
-30 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
VQFN20PV3535