☰
BD63621MUV-E2
BD63621MUV-E2
Active
Description:  36V STEPPER MOTOR DRIVER
Manufacturer:  Rohm Semiconductor
History Price: $2.52000
In Stock: 40000
BD63621MUV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Pre-Driver - Half Bridge (4)
-
Interface
On/Off
-
Technology
DMOS
-
Step Resolution
1, 1/2, 1/4
-
Applications
Camera, Printer
-
Current - Output
2A
-
Voltage - Supply
8V ~ 28V
-
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-VFQFN Exposed Pad
-
Supplier Device Package
VQFN028V5050
-