☰
BD6369GUL-E2
BD6369GUL-E2
Not For New Designs
Description:  IC HALF BRIDGE DRVR 400MA 15VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.74000
In Stock: 2080
BD6369GUL-E2 vs BD6225FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Half Bridge (2)
Half Bridge (4)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
800mOhm
1.5Ohm
Current - Output / Channel
400mA
500mA
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 5.5V
6V ~ 15V
Voltage - Load
2.5V ~ 5.5V
6V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature, UVLO
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-UFBGA, CSPBGA
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
15-VCSP50L2 (2.1x2.1)
25-HSOP