Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD6369GUL-E2
BD6369GUL-E2
Not For New Designs
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 400MA 15VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6369GUL-E2 Datasheet
History Price: $1.74000
In Stock: 2080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6369GUL-E2 vs BD6640KUT-E2
Part No
BD6369GUL-E2
BD6640KUT-E2
Category
PMIC - Full, Half-Bridge Drivers
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Half Bridge (2)
Half Bridge (11)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
PWM
Load Type
Inductive
Inductive
Technology
Power MOSFET
DMOS
Rds On (Typ)
800mOhm
800mOhm
Current - Output / Channel
400mA
500mA
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 5.5V
2.1V ~ 6.5V
Voltage - Load
2.5V ~ 5.5V
5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Features
-
-
Fault Protection
Over Temperature, UVLO
Over Temperature
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-UFBGA, CSPBGA
64-LQFP
Supplier Device Package
15-VCSP50L2 (2.1x2.1)
64-TQFP (10x10)