☰
BD63710AEFV-E2
BD63710AEFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.90000
In Stock: 26240
BD63710AEFV-E2 vs BD63150AFM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
On/Off
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Printer
Current - Output
700mA
5A
Voltage - Supply
19V ~ 28V
8V ~ 46.2V
Voltage - Load
19V ~ 28V
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
28-HTSSOP-B
36-HSOP-M