Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6373GW-E2
BD6373GW-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 2.5-5.5V 32UCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6373GW-E2 Datasheet
History Price: $2.79000
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6373GW-E2 vs BD61246EFV-E2
Part No
BD6373GW-E2
BD61246EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (12)
Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
500mA
1.8A
Voltage - Supply
2.5V ~ 5.5V
4V ~ 16V
Voltage - Load
2.5V ~ 5.5V
18V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
34-VFBGA, CSPBGA
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
UCSP75M2
HTSSOP-B16