☰
BD6373GW-E2
BD6373GW-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 2.5-5.5V 32UCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6373GW-E2 Datasheet
History Price: $2.79000
In Stock: 28080
BD6373GW-E2 vs BD63524AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (12)
Half Bridge (4)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
500mA
2.5A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 28V
Voltage - Load
2.5V ~ 5.5V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
34-VFBGA, CSPBGA
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
UCSP75M2
28-HTSSOP-B