Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD63740FM-E2
BD63740FM-E2
Active
PMIC - Motor Drivers, Controllers
Description:
36V HIGH-PERFORMANCE, HIGH-RELIA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD63740FM-E2 Datasheet
History Price: $8.90000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD63740FM-E2 vs BD61245EFV-E2
Part No
BD63740FM-E2
BD61245EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
On/Off
PWM
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
Camera, Printer
General Purpose
Current - Output
4A
1.8A
Voltage - Supply
8V ~ 28V
4V ~ 16V
Voltage - Load
-
0.44V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
16-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
36-HSOP-M
16-HTSSOP-B